The TCP1A106M8R-02 is a tantalum electrolytic capacitor manufactured by Rohm Semiconductor. These capacitors are used in numerous electronic devices for their ability to store electrical energy efficiently and reliably.
Applications
- Power supply smoothing
- DC-DC converter circuits
- Bypass and decoupling applications in digital circuits
- Noise filtering in sensitive analog circuits
- Portable electronic devices (smartphones, tablets)
Features
- High capacitance value (10µF)
- Low ESR (Equivalent Series Resistance) for efficient performance
- Surface mount design (SMD) for automated assembly
- Compact size to save board space
- Wide operating temperature range
- Stable electrical characteristics over time and temperature
Benefits
- Improved power supply stability and reduced voltage ripple
- Enhanced performance in high-frequency circuits due to low ESR
- Reduced size and weight of electronic devices
- Increased reliability and lifespan of electronic products
- Easy integration into modern circuit designs
Specifications
The TCP1A106M8R-02 features a capacitance of 10µF with a voltage rating of 10V. It is designed for surface mount technology (SMT) assembly, making it suitable for high-volume manufacturing. The compact size allows for use in space-constrained applications. The ESR value is optimized for efficient power delivery and noise reduction. The operating temperature range typically spans from -55°C to +125°C. Capacitance tolerance is generally ±20%.
This capacitor provides stable and reliable performance, making it a suitable choice for a range of electronic applications. Its low ESR and compact size contribute to improved circuit efficiency and reduced overall product size.