The TCP0G106M8P is a tantalum electrolytic capacitor manufactured by Rohm Semiconductor. These capacitors are known for their stable performance and reliability, making them suitable for a variety of applications where consistent performance is crucial.
Applications
- Power supply circuits
- DC-DC converters
- Noise filtering in electronic circuits
- Backup power circuits
- General-purpose coupling and decoupling
Features
- High capacitance value (10µF)
- Low ESR (Equivalent Series Resistance)
- Surface mount design (SMD)
- Compact size
- Stable performance over temperature
- High ripple current capability
Benefits
- Improved circuit stability and reliability
- Reduced noise and interference
- Smaller and more efficient power supplies
- Longer lifespan due to stable performance
- Easy integration into automated assembly processes
Specifications
The TCP0G106M8P features a capacitance of 10µF. The voltage rating is 4V. Its compact SMD design allows for efficient use of board space. The component's low ESR contributes to reduced power loss and improved efficiency in power supply applications. The operating temperature range is typically between -55°C and +125°C. The tolerance on the capacitance value is ±20%.
Tantalum electrolytic capacitors, like the TCP0G106M8P, offer a good balance of size, performance, and reliability for many electronic applications. Their stability and low ESR make them particularly well-suited for use in power supplies and other critical circuits.