The TCFGB0J227M8R-Y1 is a multilayer ceramic capacitor (MLCC) manufactured by Rohm Semiconductor. MLCCs are widely used passive components in electronic circuits for functions such as decoupling, bypassing, and filtering. This specific part number indicates a capacitor with a certain capacitance value, voltage rating, and temperature coefficient.
Applications
- Decoupling in power supplies
- Bypassing in digital circuits
- Filtering in analog circuits
- Smoothing in voltage regulators
- Timing circuits
- Resonant circuits
Features
- High capacitance stability
- Low equivalent series resistance (ESR)
- Surface mount design
- Small size
- RoHS compliant
Benefits
- Effective noise suppression in electronic circuits
- Improved circuit performance due to low ESR
- Easy assembly with surface mount technology
- Space savings on printed circuit boards
- Environmentally friendly
Additional Details
Based on the part number, the TCFGB0J227M8R-Y1 likely has a capacitance of 220uF. The specific voltage rating and temperature coefficient would need to be confirmed in the Rohm Semiconductor datasheet. The M8R designation likely refers to the package size and termination style. It's crucial to consult the datasheet for complete electrical and physical specifications. MLCCs are known for their reliability and ability to operate over a wide temperature range.
The datasheet will contain information regarding the tolerance of the capacitance value, operating temperature range, and other important parameters.