EN
  • EN
  • DE

542072\1GB\64Mx8\16C

Part No 542072\1GB\64Mx8\16C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950831-542072\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 542072\1GB\64Mx8\16C CAD Model

Description

The Elpida Memory 542072 is a 1GB DDR2 SDRAM memory module. It features a 64Mx8 configuration and operates at a speed determined by the '16C' specification, suggesting a specific timing or speed grade. This module is designed for use in a variety of applications requiring volatile memory storage.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems

Features

  • 1GB Capacity
  • DDR2 SDRAM Technology
  • 64Mx8 Memory Organization
  • High-Speed Data Transfer
  • Low Power Consumption

Benefits

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Enhanced application performance
  • Reliable data storage

Additional Details

DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a high bandwidth interface. Elpida Memory's 542072 is designed to meet the demands of modern computing environments, offering a balance of performance and efficiency. The 64Mx8 configuration indicates that the memory is organized into 64 million locations, each capable of storing 8 bits of data. The '16C' likely refers to the specific timing characteristics of the module, such as CAS latency and other timing parameters, which are critical for ensuring compatibility and optimal performance with the host system's memory controller. These modules provide a significant boost in performance compared to older memory technologies, enabling faster data access and improved overall system performance. The specific voltage requirements and operating temperatures should be checked against the system's specifications to ensure proper operation and longevity. Choosing high-quality memory modules such as the Elpida 542072 enhances system stability and reduces the risk of data corruption or system crashes. The module's design incorporates features to minimize noise and interference, contributing to a more reliable computing experience.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess