EN
  • EN
  • DE

SMLN34RGB1W1

Part No SMLN34RGB1W1
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description LED RGB CLEAR 1104 R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Tape and Reel
Status Obsolete
Color Red, Green, Blue (RGB)
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 18mcd Red, 42mcd Green, 37mcd Blue
Lens Style Rectangle with Flat Top
Voltage - Forward (Vf) 1.9V Red, 2.8V Green, 2.9V Blue
Current - Test 5mA Red, 5mA Green, 5mA Blue
Mounting Style SMT, Right Angle
Wavelength - Dominant 630nm Red, 530nm Green, 470nm Blue
Manufacturer Package 1104 (2710 Metric)
Supplier Device Package 1104(2710)
Parts Dimension 2.70mm L x 0.95mm W
Height (Maximum) 0.60mm
Family Part Number SML-N34
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 734515-SMLN34RGB1W1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMLN34RGB1W1 CAD Model

Description

The Rohm Semiconductor SMLN34RGB1W1 is a rectangular-shaped, colorless lens RGB LED designed for surface-mount applications.

  • Millicandela Rating (Red): 18mcd
  • Millicandela Rating (Green): 42mcd
  • Millicandela Rating (Blue): 37mcd
  • Voltage-Forward (Vf) (Red): 1.9V
  • Voltage-Forward (Vf) (Green): 2.8V
  • Voltage-Forward (Vf) (Blue): 2.9V
  • Current-Test: 5mA for all colors
  • Wavelength-Dominant (Red): 630nm
  • Wavelength-Dominant (Green): 530nm
  • Wavelength-Dominant (Blue): 470nm
  • Height: 0.60mm
  • Parts Dimension: 2.70mm L x 0.95mm W
  • Packaging: Tape and Reel
  • Quantity per Manufacturer Package: 3,000
  • Status: Obsolete
  • Popularity: Low

You May Also Be Interested in

Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0585
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9979 $59.8740
145+ $0.8189 $118.7405
220+ $0.7933 $174.5260
305+ $0.7678 $234.1790
390+ $0.7421 $289.4190
525+ $0.6653 $349.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess