Products specifications Report Issue?

Categories Optoelectronics
Features Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 3.2V Blue, 2V Red 1210 (3225 Metric)
Manufacturer Rohm Semiconductor
Series SML-02
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount
Package 1210 (3225 Metric)
Case / Package 1210 (3025 Metric)
Family Name SML022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number SML022BUTT86RU, 511-1613-6, SML022BUTT86RS, SML022BUTT86ST, SML022BUTT86TU, SML022BUTT86RT, SML022BUTT86SU, 511-1613-2, 511-1613-1, SML022BUTT86TS, SML022BUTT86R, SML022BUTT86SS, SML022BUTT86TT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934270-SML022BUTT86
Ultra Librarian 3D Model Ultra Librarian SML022BUTT86 CAD Model

Description

The Rohm Semiconductor SML-02 LED Indication is a high-quality, surface-mountable electronic component that is perfect for use in optoelectronics.

  • Manufacturer: Rohm Semiconductor
  • Product: SML-02 LED Indication
  • Color: Blue and Red
  • Wavelength: 470nm Blue, 624nm Red
  • Voltage Rating: 3.2V for Blue, 2V for Red
  • Package Size: 1210 (3225 Metric)
  • Package: Reel - TR
  • Popularity: High
  • REACH Regulations: Unaffected
  • Other Part Numbers: SML022BUTT86RU, 511-1613-6, SML022BUTT86RS, SML022BUTT86ST, SML022BUTT86TU, SML022BUTT86RT, SML022BUTT86SU, 511-1613-2, 511-1613-1, SML022BUTT86TS, SML022BUTT86R, SML022BUTT86SS, and SML022BUTT86TT

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VRC/TR8
Kingbright
SUBMINIATURE SOLID STATE LAMP | LED GREEN CLEAR SMD
Lowest to $0.0737
ECAD model for AM2520MGC03
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for T2-6K-0-20
Inolux
LED RGB CLEAR 0603 SMD R/A
Lowest to $1.1909
ECAD model for IN-S63TBS5R5G5B
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 9-21/S2C-AL2M2VY/3T
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LYT77K-K2M1-26
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-020MLTT86MN
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-022ML8TT86 QN
Rohm Semiconductor
STANDARD TYPE 3.1 CIRCULAR TYPE LED LAMPS
Lowest to $2.2431
ECAD model for SLR-343MC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3260 $57.0500
420+ $0.2676 $112.3920
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,155+ $0.2425 $280.0875
1,550+ $0.2174 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 450,150 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention