EN
  • EN
  • DE

SML-D13M8WT86TP

Part No SML-D13M8WT86TP
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 191004-SML-D13M8WT86TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML-D13M8WT86TP CAD Model

Description

The SML-D13M8WT86TP is a surface mount LED manufactured by Rohm Semiconductor, designed for a variety of indication and display applications. It's characterized by its compact size and reliable performance, making it suitable for densely populated PCBs and space-constrained designs.

Applications

  • Consumer Electronics: Status indicators for smartphones, tablets, and other portable devices.
  • Automotive: Dashboard indicators, warning lights, and interior lighting.
  • Industrial Equipment: Control panel indicators, machine status displays, and process monitoring systems.
  • Medical Devices: Indicator lights on diagnostic equipment and patient monitoring devices.
  • General Illumination: Small-scale lighting for decorative purposes or specialized applications requiring focused light output.

Features

  • Compact Size: Space-saving dimensions for high-density mounting.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Luminous Intensity: Provides bright and clear indication even in ambient lighting conditions.
  • Wide Viewing Angle: Ensures visibility from various perspectives.
  • RoHS Compliance: Meets environmental standards for hazardous substances.

Benefits

  • Reduced PCB Footprint: The small size allows for more components on a single board.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Enhanced Visibility: The bright light output ensures easy recognition of status or warnings.
  • Versatile Usage: Suitable for a wide range of applications requiring visual indication.
  • Environmentally Responsible: RoHS compliance minimizes environmental impact.

Additional Details

The SML-D13M8WT86TP likely utilizes InGaN or AlInGaP LED technology to achieve efficient light emission. The '86' designation likely refers to a specific package dimension or optical characteristic. Refer to the Rohm Semiconductor datasheet for detailed electrical and optical specifications, including forward voltage, current, and color coordinates. This LED is designed for reflow soldering and offers a robust and reliable solution for various indicator applications. The 'TP' suffix may indicate a specific binning or performance characteristic within the broader SML-D13M8WT86 series.

You May Also Be Interested in

Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess