EN
  • EN
  • DE

SML-310LTT86M

Part No SML-310LTT86M
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094449-SML-310LTT86M
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-310LTT86M CAD Model

Description

The SML-310LTT86M is a surface mount LED manufactured by Rohm Semiconductor, designed for indication and subtle lighting applications. This LED features a compact size, low power consumption, and a specific luminous intensity, making it suitable for various electronic devices where space and energy efficiency are important considerations.

Applications

  • Indicator Lights: Used in various consumer electronics devices, such as DVD players, audio equipment, and set-top boxes, to indicate power status or operational modes.
  • Backlighting: Employed for backlighting small LCD displays or keypads in portable devices like remote controls and calculators.
  • Industrial Control Panels: Integrated into industrial equipment for visual feedback on system status and alarms.
  • Medical Devices: Used in medical equipment to indicate various operating conditions or alerts.
  • Automotive Interior Lighting: Used for subtle interior lighting or switch illumination in automobiles.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology, simplifying the manufacturing process.
  • Compact Package: The small size allows for high-density mounting on printed circuit boards (PCBs), saving space.
  • Moderate Luminous Intensity: Provides a visible yet subtle light output, suitable for applications where excessive brightness is not required.
  • Low Power Consumption: Energy-efficient design helps to minimize power consumption, making it suitable for battery-powered applications.
  • Long Operating Life: Designed for long-term reliability and minimal maintenance.
  • Specific Color: The 'LTT' portion of the part number likely indicates a specific color and intensity; consult the Rohm Semiconductor datasheet for precise color specifications. The '/86M' suffix may indicate a specific packaging or binning characteristic.

Benefits

  • Simplified Assembly: Surface mount design facilitates easy and efficient assembly on PCBs.
  • Space Efficiency: The compact package allows for integration into tightly packed electronic assemblies.
  • Reduced Power Consumption: The energy-efficient design helps conserve power, particularly in battery-operated devices.
  • Long-Term Reliability: Long operating life contributes to the overall reliability of the end product.
  • Versatile Application: Well-suited for a broad range of indication and subtle lighting needs.

The SML-310LTT86M LED from Rohm Semiconductor provides a reliable and energy-efficient solution for a variety of indication and lighting applications. Its small size, surface mount design, and moderate luminous intensity make it a good choice for designs where space, power consumption, and subtle indication are important factors. Always refer to the manufacturer's datasheet for detailed electrical and optical characteristics to ensure optimal performance and compatibility in your specific application.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4539 $58.1560
100+ $1.1930 $119.3000
150+ $1.1557 $173.3550
210+ $1.1185 $234.8850
270+ $1.0812 $291.9240
360+ $0.9693 $348.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess