EN
  • EN
  • DE

SLR-342VR3FM

Part No SLR-342VR3FM
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093662-SLR-342VR3FM
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLR-342VR3FM CAD Model

Description

The SLR-342VR3FM is a red LED lamp manufactured by Rohm Semiconductor. Designed for applications requiring a bright and clear red light indication, this LED is commonly used in various electronic devices and systems. Its compact size and reliable performance make it a suitable choice for a wide range of applications.

Applications:

  • Indicator lights for electronic equipment
  • Panel indicators for industrial control systems
  • Consumer electronics displays
  • Automotive dashboard indicators
  • Safety and warning lights

Features:

  • High-intensity red light emission
  • Compact package size for space-constrained designs
  • Wide viewing angle for enhanced visibility
  • Low forward voltage for efficient power consumption
  • Long operational lifespan for increased reliability
  • RoHS compliant, ensuring environmental safety

Benefits:

  • Improved visibility due to high light output, enhancing safety and user experience.
  • Reduced power consumption contributes to energy savings and longer battery life in portable devices.
  • Extended lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Compact design allows for integration into small and densely packed electronic devices.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SLR-342VR3FM features a red (660nm) emitting color and a typical forward voltage of around 2V. It is designed to operate within a specified range of forward current, typically around 20mA, to maintain optimal performance and longevity. The package is designed for through-hole mounting on printed circuit boards (PCBs), providing a secure and reliable electrical connection. The LED’s lens is shaped to provide a wide viewing angle, ensuring clear visibility from various perspectives. Rohm Semiconductor’s commitment to quality ensures consistent performance and reliability. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess