EN
  • EN
  • DE

RTW060N03

Part No RTW060N03
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 303092-RTW060N03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTW060N03 CAD Model

Description

The Rohm Semiconductor RTW060N03 is an N-channel power MOSFET designed for high-efficiency power management applications. This MOSFET is commonly used in DC-DC converters, load switches, and other power switching circuits.

Applications

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Battery chargers
  • Motor control circuits

Features

  • N-channel MOSFET
  • Low on-resistance (Rds(on))
  • High-speed switching
  • Low gate charge (Qg)
  • Avalanche rated
  • Lead-free and RoHS compliant

Benefits

  • High efficiency in power conversion
  • Reduced power losses
  • Improved thermal performance
  • Fast switching speeds
  • Enhanced reliability
  • Environmentally friendly

Additional Details

The RTW060N03 is designed for use in a wide range of power management applications. Its low on-resistance minimizes conduction losses, resulting in improved efficiency and reduced heat generation. The high-speed switching capability allows for faster switching frequencies, further improving efficiency. The low gate charge reduces switching losses, contributing to overall system efficiency. The avalanche rating provides added protection against voltage spikes. The device is lead-free and RoHS compliant, making it environmentally friendly. Typically, this MOSFET is available in a small surface mount package such as a SOP-8 or similar, making it suitable for space-constrained applications. Specific electrical characteristics like drain-source voltage, continuous drain current and gate threshold voltage should be verified from the device datasheet prior to use.

You May Also Be Interested in

Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess