EN
  • EN
  • DE

RTU002P02GZT106

Part No RTU002P02GZT106
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983090-RTU002P02GZT106
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTU002P02GZT106 CAD Model

Description

The RTU002P02GZT106 is a P-channel MOSFET manufactured by Rohm Semiconductor. It is designed for low-side switching applications in various electronic circuits. This MOSFET features low on-resistance (RDS(on)), enabling efficient power management and reduced heat dissipation. Its compact package and optimized performance make it a suitable choice for portable devices and other space-constrained applications.

Applications

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Portable devices
  • Motor control
  • LED lighting

Features

  • P-channel MOSFET: Suitable for low-side switching.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat dissipation.
  • Low gate charge (Qg): Enables fast switching speeds.
  • Compact package: Reduces board space requirements.
  • RoHS compliant: Environmentally friendly.

Benefits

  • High efficiency: Low RDS(on) reduces power consumption.
  • Fast switching: Enables efficient power conversion.
  • Compact design: Suitable for space-constrained applications.
  • Improved thermal performance: Reduces heat generation.
  • Reliable operation: Enhances system stability.

Technical Specifications:

  • Drain-Source Voltage (Vds): -20V
  • Gate-Source Voltage (Vgs): ±12V
  • Continuous Drain Current (Id): -2A (check datasheet for conditions)
  • On-Resistance (Rds(on)): Typically 115 mΩ at Vgs = -4.5V (check datasheet for values at different Vgs)
  • Gate Charge (Qg): Typically 2.8 nC (check datasheet)
  • Package Type: SOT-23

The RTU002P02GZT106 P-channel MOSFET is an efficient and reliable component for low-side switching applications. Its low on-resistance and compact package make it a suitable choice for portable devices and power management circuits. Always refer to the official Rohm Semiconductor datasheet for detailed specifications, performance characteristics, and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,236 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess