EN
  • EN
  • DE

RSZ5235B

Part No RSZ5235B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299511-RSZ5235B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSZ5235B CAD Model

Description

The RSZ5235B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage and is commonly used in voltage regulation, overvoltage protection, and transient suppression applications.

Applications:

  • Voltage Regulation: Provides a stable output voltage in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Transient Suppression: Absorbs voltage transients to prevent damage to circuits.
  • Reference Voltage Source: Offers a stable voltage reference in measurement and control systems.
  • Clipping Circuits: Limits the voltage to a desired range in signal processing applications.

Features:

  • Precise Zener Voltage: Ensures a stable and accurate reference voltage.
  • Low Dynamic Impedance: Provides stable regulation under varying current conditions.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • High Surge Current Capability: Offers robust protection against transient voltage spikes.
  • Pb-Free (RoHS Compliant): Environmentally friendly and meets RoHS standards.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent output voltage, improving circuit performance.
  • Enhanced Circuit Protection: Protects sensitive components from voltage transients and surges.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Increased Reliability: The high surge current capability ensures robust operation under transient conditions.
  • Environmental Compliance: RoHS compliance ensures that the component is environmentally friendly.

The RSZ5235B Zener diode is a reliable component designed for stable voltage regulation and robust transient protection. Its precise Zener voltage ensures consistent performance under varying operating conditions. The small surface mount package is ideal for compact designs and automated assembly. The high surge current capability provides added protection against voltage spikes, making it a valuable component in sensitive electronic circuits. Its compliance with RoHS standards ensures it meets current environmental requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess