EN
  • EN
  • DE

RSB12VTE-17

Part No RSB12VTE-17
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140516-RSB12VTE-17
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSB12VTE-17 CAD Model

Description

The RSB12VTE-17 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications. Schottky diodes are characterized by their low forward voltage drop and fast reverse recovery time, making them suitable for applications where efficiency and speed are critical.

Applications

  • DC-DC Converters: Used as rectifiers in DC-DC converters for improved efficiency.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse voltage connections.
  • Switching Power Supplies: Improving the efficiency of switching power supplies.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive circuits.
  • Solar Panel Bypass Diodes: Preventing hot spots and improving efficiency in solar panels.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching operation.
  • Small Surface Mount Package: Suitable for space-constrained applications.
  • High Surge Current Capability: Withstands transient current surges.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss, resulting in higher efficiency.
  • Fast Switching: Fast reverse recovery time enables high-speed switching operation.
  • Compact Design: Small surface mount package allows for use in space-constrained applications.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Enhanced Protection: High surge current capability provides robustness against transient current surges.

Additional Details

The RSB12VTE-17 typically has a forward voltage (Vf) of around 0.4V (check datasheet for specific value at a given current). The peak reverse voltage (Vrrm) is 12V. The average rectified forward current (If) needs to be looked up in the official datasheet for the particular part number. The operating temperature range is typically from -40°C to +125°C. It is packaged as a surface mount device (SMD) typically in a small package (e.g., SOD-323 or similar).

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
PLX
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess