EN
  • EN
  • DE

RSA5MTR

Part No RSA5MTR
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 183984-RSA5MTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA5MTR CAD Model

Description

The RSA5MTR is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor, designed to protect sensitive electronic components from transient voltage events such as electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surge. It's commonly used to enhance the reliability and longevity of electronic devices.

Applications

  • Data Communication Lines: Protection of USB, HDMI, and Ethernet ports in computers, peripherals, and consumer electronics.
  • Mobile Devices: ESD protection for smartphones, tablets, and wearable devices.
  • Automotive Electronics: Transient voltage suppression for automotive control units (ECUs), sensors, and communication buses.
  • Industrial Control Systems: Protection of industrial automation equipment and sensors from voltage surges.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting sensitive components.
  • Fast Response Time: Quickly responds to transient voltages, ensuring rapid protection.
  • Small Surface-Mount Package: Enables easy integration into compact electronic designs.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Low Leakage Current: Minimizes power consumption and ensures minimal impact on circuit performance.

Benefits

  • Enhanced System Reliability: Protects against voltage surges and ESD, improving the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Improved Product Lifespan: Prevents damage from voltage surges, extending the life of electronic devices.
  • Compliance with Industry Standards: Helps manufacturers meet regulatory requirements for ESD and surge protection.

Specifications

The RSA5MTR is typically available in a small surface-mount package. Key specifications include:

  • Reverse Stand-off Voltage: e.g., 5V (Maximum voltage that can be continuously applied without triggering the TVS).
  • Breakdown Voltage: Voltage at which the TVS begins to conduct significantly.
  • Clamping Voltage: Maximum voltage the TVS will allow across the protected circuit during a surge event.
  • Peak Pulse Current (Ipp): Maximum surge current the TVS can withstand.
  • Operating Temperature Range: e.g., -55°C to +125°C

Refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess