EN
  • EN
  • DE

RLZTE-113.9B 3.9V

Part No RLZTE-113.9B 3.9V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LL34
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 741232-RLZTE-113.9B 3.9V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZTE-113.9B 3.9V CAD Model

Description

The RLZTE-113.9B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. With a Zener voltage of 3.9V, it's suitable for applications requiring precise voltage clamping and protection.

Applications:

  • Voltage Regulation: Maintains a stable voltage level in electronic circuits, ensuring consistent performance.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits caused by excessive voltage.
  • Clipping Circuits: Limits the voltage amplitude of signals to prevent distortion or damage.
  • Reference Voltage: Provides a stable voltage reference for analog circuits and measurement systems.

Features:

  • Zener Voltage of 3.9V: Provides a precise voltage clamping level.
  • High Surge Current Capability: Can withstand high surge currents, ensuring robust protection.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Mold Type (SMD): Compact size allows for high-density mounting on PCBs.
  • Excellent Clamping Capability: Provides reliable voltage clamping under transient conditions.

Benefits:

  • Enhanced Circuit Protection: Safeguards sensitive components from voltage transients and surges.
  • Stable Voltage Regulation: Ensures consistent voltage levels for reliable circuit operation.
  • Improved Circuit Reliability: Protects against overvoltage conditions, extending the lifespan of electronic devices.
  • Space-Saving Design: Small SMD package allows for compact and efficient circuit layouts.
  • Energy Efficiency: Low reverse leakage current minimizes power consumption.

Specifications:

The RLZTE-113.9B has a Zener voltage of 3.9V. It is designed to handle transient surges effectively. The diode is available in a small mold type (SMD) package, facilitating its use in compact electronic devices. Its low reverse leakage current helps to reduce power consumption. This Zener diode is often used in voltage regulation and overvoltage protection circuits to ensure the stability and longevity of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess