EN
  • EN
  • DE

RLZJTE-1124B

Part No RLZJTE-1124B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183472-RLZJTE-1124B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-1124B CAD Model

Description

The RLZJTE-1124B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices that allow current to flow in one direction, like a standard diode, but also in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. This characteristic is utilized for voltage regulation and overvoltage protection in electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies, battery chargers, and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage surges and spikes.
  • Clipping Circuits: Shaping or limiting voltage waveforms in signal processing applications.
  • Voltage Reference: Providing a stable voltage reference for analog circuits and measurement equipment.
  • Transient Voltage Suppression (TVS): Protecting electronic circuits from transient voltage events, such as electrostatic discharge (ESD) or lightning strikes.

Features:

  • Zener Voltage: The specific Zener voltage for the RLZJTE-1124B is detailed in the Rohm Semiconductor datasheet. Consult the datasheet for the exact voltage rating and tolerance.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition, improving energy efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage, providing robust protection in transient conditions.
  • Small Package Size (TE-1124B): Compact surface-mount package suitable for high-density circuit board designs.
  • RoHS Compliant: Lead-free terminal finish, compliant with environmental regulations and promoting environmentally responsible manufacturing.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Enhanced Circuit Protection: Prevents damage to electronic circuits caused by overvoltage events, improving system reliability.
  • Extended Device Lifespan: Contributes to the overall reliability and extended lifespan of electronic devices and systems.
  • Compact Design: Enables the design of smaller, more efficient, and more portable electronic products.
  • Environmentally Friendly: Reduces environmental impact by adhering to RoHS regulations and minimizing the use of hazardous substances.

Additional Details:

The RLZJTE-1124B is a critical component in numerous electronic applications where precise voltage regulation and reliable overvoltage protection are required. Its ability to maintain a stable voltage level and protect against voltage spikes is essential for ensuring the reliable operation of electronic devices. The TE-1124B package is designed for efficient automated assembly on modern circuit boards. Design engineers should always refer to the Rohm Semiconductor datasheet for complete specifications, including Zener voltage tolerance, reverse leakage current, surge current capability, and package dimensions, to ensure proper application and optimal performance within the intended circuit design. Proper thermal management techniques may be necessary depending on the specific application and operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess