EN
  • EN
  • DE

RLZC9419

Part No RLZC9419
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183460-RLZC9419
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZC9419 CAD Model

Description

The RLZC9419 is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and overvoltage protection in various electronic circuits. Zener diodes allow current to flow in the forward direction like a standard diode, but also in the reverse direction when the voltage reaches the Zener voltage. This property makes them ideal for stabilizing voltage levels and protecting sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Stabilizing DC voltage levels in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from damage due to voltage surges.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Reference: Providing a stable voltage reference for analog circuits.
  • Transient Voltage Suppression: Protecting circuits from voltage transients caused by lightning or other events.

Features:

  • Zener Voltage: Precise Zener voltage breakdown characteristic, value to be specified in the datasheet.
  • Low Reverse Leakage Current: Minimizes power dissipation in reverse bias operation.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Provides stable and reliable performance over a wide range of operating conditions.

Benefits:

  • Stable Voltage Output: Ensures a consistent voltage level for sensitive components.
  • Protection from Voltage Surges: Prevents damage to circuits from overvoltage conditions.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Compact Design: Facilitates the creation of smaller and more efficient circuits.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details:

Zener diodes like the RLZC9419 are essential components in modern electronics. Their ability to maintain a stable voltage or protect against overvoltage makes them indispensable for ensuring the reliable operation of electronic devices. The specific electrical characteristics, such as Zener voltage, reverse leakage current, and surge current capability, are detailed in the Rohm Semiconductor datasheet for the RLZC9419. Engineers should consult the datasheet to determine its suitability for specific circuit designs. The package type and dimensions may also vary. Consult the datasheet for specific package information and mounting recommendations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess