EN
  • EN
  • DE

MAX4711EPE

Part No MAX4711EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 2.7V ~ 11V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 125ns, 80ns
Charge Injection 25pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -87dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4711
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213928-MAX4711EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4711EPE CAD Model

Description

The MAX4711EPE is a high-performance analog switch from Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This component is designed to offer precision, low-voltage operation with minimal power consumption, making it an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low Voltage Operation: The MAX4711EPE operates at a single +1.8V to +5.5V supply, catering to portable and battery-powered devices.
  • Low On-Resistance: It has a low on-resistance (RON) of 100Ω (max) at +5V, which remains flat over the specified signal range, ensuring signal integrity.
  • Low Crosstalk and Off-Isolation: The switch offers excellent signal isolation characteristics, minimizing interference between channels and ensuring clean signal paths.
  • High-Speed Switching: Fast switching speeds (tON = 30ns and tOFF = 20ns at +5V) make it suitable for high-frequency applications.
  • Single-Supply Operation: Its ability to operate with a single power supply simplifies circuit design and reduces component count.

Applications

The versatility of the MAX4711EPE allows it to be used in diverse applications such as:

  • Audio and Video Signal Routing
  • Low-Voltage Data-Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Portable Test Instruments

Package and Quality

The MAX4711EPE comes in a 16-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various circuit designs. Maxim Integrated ensures high-quality standards, and the MAX4711EPE is no exception, providing reliability and performance that engineers and designers can trust for their critical applications.

Conclusion

In summary, the MAX4711EPE analog switch from Maxim Integrated stands out with its low-voltage operation, low on-resistance, and high-speed switching capabilities. It is a robust solution for designers looking to optimize their systems for speed, efficiency, and reliability. Whether used in audio, video, data acquisition, or communication systems, the MAX4711EPE delivers consistent performance in a compact and versatile package.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess