EN
  • EN
  • DE

RLZ7.5B

Part No RLZ7.5B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183441-RLZ7.5B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLZ7.5B CAD Model

Description

The RLZ7.5B is a Zener diode manufactured by Rohm Semiconductor, designed to provide a stable reference voltage of approximately 7.5V. It's commonly used for voltage regulation, overvoltage protection, and signal clipping in electronic circuits.

Applications:

  • Voltage regulation in power supplies and battery chargers.
  • Overvoltage protection in sensitive electronic equipment.
  • Signal clipping and limiting in communication circuits.
  • Reference voltage generation for analog circuits.
  • Transient voltage suppression in automotive and industrial applications.
  • Voltage stabilization in consumer electronics.

Features:

  • Zener Voltage: Typically 7.5V (at a specified test current).
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Protects against voltage spikes and transients.
  • Small Package Size: Enables compact circuit designs.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • High Reliability: Ensures stable performance over a long lifespan.

Benefits:

  • Provides a stable and accurate 7.5V reference voltage, ensuring consistent circuit performance.
  • Protects sensitive electronic components from overvoltage damage, enhancing system reliability.
  • Enables precise signal clipping and limiting, maintaining signal integrity.
  • Reduces power consumption due to low reverse leakage current.
  • Simplifies circuit design and reduces board space requirements.
  • Facilitates automated assembly, lowering manufacturing costs.
  • Offers long-term stability and reliability, minimizing maintenance and replacement.

Technical Specifications:

  • Zener Voltage (Vz): Approximately 7.5V at the specified test current (Izt).
  • Zener Test Current (Izt): Check the Rohm Semiconductor datasheet for the exact value.
  • Reverse Leakage Current (Ir): Refer to the datasheet for the specific value at a specified reverse voltage.
  • Power Dissipation (Pd): The maximum power the diode can dissipate without damage; consult the datasheet.
  • Operating Temperature Range: Typically -65°C to +150°C; verify with the datasheet.

Consult the official Rohm Semiconductor datasheet for the RLZ7.5B for detailed specifications, performance graphs, application notes, and package information. This datasheet is essential for accurate component selection and effective circuit design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess