EN
  • EN
  • DE

RLZ5235B

Part No RLZ5235B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183427-RLZ5235B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ5235B CAD Model

Description

The RLZ5235B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage for various electronic circuits. Zener diodes are widely used for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic equipment.
  • Voltage clipping in signal processing circuits.
  • Parameter measurement.
  • Reference voltage in digital multimeters.
  • Transient voltage suppression in automotive electronics.

Features:

  • Zener Voltage: Typically 6.8V (at a specified test current).
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Protects against transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • High Reliability: Ensures stable performance over a long lifespan.

Benefits:

  • Provides a stable and accurate reference voltage, ensuring consistent circuit performance.
  • Protects sensitive electronic components from overvoltage damage, increasing system reliability.
  • Enables precise voltage clipping, preventing signal distortion and maintaining signal integrity.
  • Reduces power consumption due to low reverse leakage current.
  • Simplifies circuit design and reduces board space requirements due to its small size.
  • Facilitates automated assembly, lowering manufacturing costs.
  • Offers long-term stability and reliability, minimizing maintenance and replacement costs.

Technical Specifications:

While specific technical specifications vary by manufacturer and batch, typical parameters include:

  • Zener Voltage (Vz): Approximately 6.8V (at a specified test current, Izt)
  • Zener Test Current (Izt): Typically a few milliamperes (mA), check the datasheet for exact value.
  • Reverse Leakage Current (Ir): Typically a few microamperes (µA) at a specified reverse voltage.
  • Power Dissipation (Pd): Maximum power that the diode can dissipate without damage.
  • Operating Temperature Range: typically -65°C to +150°C

Please refer to the Rohm Semiconductor datasheet for the RLZ5235B for detailed specifications, performance characteristics, and application notes. The datasheet provides critical information for proper component selection and circuit design.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess