The BCM3517KQL is a front-end receiver chip manufactured by Broadcom. It's typically used in set-top boxes and digital televisions (DTVs) to receive and demodulate digital television signals. This component is responsible for tuning to specific frequencies and converting the incoming RF signal into a baseband signal that can be further processed by a demodulator.
Applications:
- Digital set-top boxes (STBs) for cable, satellite, and terrestrial television reception.
- Integrated digital televisions (iDTVs).
- PC TV tuner cards.
- Digital video recorders (DVRs).
Features:
- Wideband tuner: Supports a broad range of frequencies for various broadcast standards.
- Low noise amplifier (LNA): Amplifies weak signals for improved reception.
- Integrated filters: Removes unwanted noise and interference.
- Automatic gain control (AGC): Maintains a stable signal level for optimal demodulation.
- Low power consumption: Minimizes energy usage in set-top box and DTV applications.
- Compact package: Reduces board space requirements.
Benefits:
- Improved signal reception: Enhances the quality and reliability of digital television signals.
- Reduced noise and interference: Minimizes artifacts and distortions in the video and audio output.
- Simplified design: Integrates multiple functions into a single chip, reducing component count and board space.
- Lower power consumption: Contributes to energy savings.
- Cost-effective solution: Provides a high-performance receiver at a competitive price.
Additional Details:
The BCM3517KQL usually supports multiple digital television standards, including DVB-T, DVB-C, and ATSC. It interfaces with a demodulator chip, which further processes the baseband signal to extract the video and audio information. The specific technical characteristics, such as frequency range, noise figure, and power consumption, depend on the exact model and revision of the BCM3517KQL. Datasheets provide comprehensive technical details. The device requires careful design and implementation to ensure optimal performance, including proper impedance matching and shielding to minimize interference.