EN
  • EN
  • DE

RLZ22B

Part No RLZ22B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183390-RLZ22B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZ22B CAD Model

Description

The RLZ22B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide precise voltage regulation and overvoltage protection in a variety of electronic circuits. This diode is commonly used in applications where a stable and consistent voltage reference is needed, or where sensitive components need to be protected from voltage spikes.

Applications

  • Voltage regulation in power supplies and DC-DC converters
  • Overvoltage protection for sensitive electronic components and ICs
  • Voltage clamping in signal conditioning circuits
  • Voltage reference in measuring instruments and control systems
  • Transient voltage suppression in automotive and industrial applications

Features

  • High surge current capability
  • Tight voltage tolerance
  • Low reverse leakage current
  • Compact surface-mount package
  • Excellent clamping characteristics

Benefits

  • Provides stable and reliable voltage regulation
  • Protects circuits from damage due to overvoltage events
  • Ensures consistent performance of electronic equipment
  • Reduces the need for additional protection components
  • Enhances the overall reliability of electronic systems

Technical Specifications

The RLZ22B has a Zener voltage of approximately 22V. It is designed to dissipate power up to 500mW and can handle surge currents up to several Amperes. The operating temperature range typically falls between -55°C and +150°C. It is crucial to refer to the Rohm Semiconductor datasheet for the specific part number to confirm the exact specifications, as variations may occur. Important parameters to consider during circuit design include forward voltage, reverse current, and power dissipation limits.

This Zener diode is available in a small surface-mount package, making it suitable for high-density circuit board designs. Its robust construction and stable performance make it a popular choice for a broad spectrum of industrial and consumer electronic applications. Proper thermal management and adherence to the manufacturer’s specifications are critical for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8420 $65.0520
13+ $8.8970 $115.6610
21+ $8.6186 $180.9906
28+ $8.3403 $233.5284
36+ $8.0631 $290.2716
48+ $7.2280 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess