EN
  • EN
  • DE

RLZ16B

Part No RLZ16B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183380-RLZ16B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ16B CAD Model

Description

The RLZ16B is a Zener diode manufactured by Rohm Semiconductor, designed to provide precise voltage regulation and overvoltage protection in electronic circuits. Zener diodes are characterized by their ability to maintain a stable voltage across their terminals when operating in the reverse breakdown region. This makes them crucial for providing a consistent voltage output, regardless of input voltage or load current fluctuations, ultimately protecting sensitive electronic components and ensuring stable circuit performance.

Applications:

  • Voltage regulation in power supplies to maintain stable output voltages.
  • Overvoltage protection in electronic devices, preventing damage from voltage spikes.
  • Clipping circuits to limit voltage levels and protect downstream components.
  • Reference voltage sources for analog circuits, ensuring accurate and stable operation.
  • Transient voltage suppression to protect against sudden voltage surges.

Features:

  • Stable Zener Voltage: Provides a reliable and precise reference voltage, approximately 16V, with exact tolerance specified in the datasheet.
  • Low Reverse Leakage Current: Minimizes power loss, increasing overall circuit efficiency and reducing heat generation.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage, improving the device's durability.
  • Compact Package: Designed for space-constrained applications, enabling efficient utilization of PCB space.
  • Reliable Performance: Guarantees consistent and dependable operation across a broad range of operating conditions.

Benefits:

  • Precise Voltage Regulation: Maintains a stable voltage output, protecting downstream components from voltage fluctuations and ensuring consistent performance.
  • Enhanced Circuit Protection: Prevents damage from overvoltage scenarios, extending the life of electronic devices and reducing the chance of failure.
  • Improved System Stability: Offers a stable reference voltage, contributing to the overall stability and reliability of the electronic system.
  • Reduced Power Consumption: Low leakage current promotes energy efficiency, lowering power consumption and extending battery life in portable devices.
  • Increased Reliability: Robust design and high surge current capability ensure dependable operation in challenging environments.

Additional Details:

The RLZ16B Zener diode typically has a Zener voltage of approximately 16V. It is always necessary to consult the official datasheet for precise voltage ratings, temperature coefficients, and other crucial specifications. The diode is usually available in surface-mount packages, which facilitates automated assembly and reduces board space requirements. Its ability to respond rapidly to voltage transients makes it a reliable solution for safeguarding sensitive electronic components. Proper thermal management should be considered in high-power applications to prevent overheating and guarantee optimal performance. Ensuring that the reverse current stays within the defined limits is essential for preserving long-term reliability and performance. This device is commonly used in diverse electronic applications, including power supplies, voltage regulators, and protection circuits within both industrial and consumer electronics. Following the manufacturer's recommendations is crucial for achieving optimal performance and maximizing the lifespan of the component.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess