EN
  • EN
  • DE

MAX3062EEKA

Part No MAX3062EEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702870-MAX3062EEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3062EEKA CAD Model

Description

Maxim Integrated MAX3062EEKA RS-485/RS-422 Transceiver

The MAX3062EEKA from Maxim Integrated is a robust RS-485/RS-422 transceiver module designed to facilitate bidirectional data communication on balanced transmission lines. Packaged in a compact 8-pin SOT23 form factor, this transceiver is ideal for space-constrained applications that require high-speed, differential communication such as industrial automation systems, HVAC controls, and networked sensors.

Featuring a 3.3V to 5.5V supply voltage range, the MAX3062EEKA is versatile in its power requirements, allowing it to be integrated into a variety of system designs without the need for additional voltage regulation. Its low-power consumption makes it an energy-efficient choice for battery-operated devices.

The transceiver supports data rates up to 16Mbps, making it suitable for high-speed data transmission while maintaining signal integrity over long cable runs. The MAX3062EEKA is also equipped with fail-safe circuitry that ensures a logic-high receiver output when the input is open circuit, shorted, or idle, thereby enhancing the reliability of the communication link.

One of the key features of the MAX3062EEKA is its extended ESD protection, which exceeds ±15kV using the Human Body Model (HBM), providing robustness against electrostatic discharges that can occur during handling or operation. This feature is particularly important in industrial environments where ESD events are common.

Additionally, the device includes full-duplex capability, allowing simultaneous transmission and reception of data on a four-wire network. It also offers thermal shutdown protection to prevent damage from excessive power dissipation and current limiting to protect the transceiver from high-voltage bus conditions.

With its combination of high-speed performance, low power consumption, and strong protective features, the MAX3062EEKA from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-485/RS-422 communication interfaces in their products.

For further technical specifications, application notes, and design resources, please refer to the Maxim Integrated official website or contact their support team for detailed information on the MAX3062EEKA transceiver.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess