EN
  • EN
  • DE

RLZ035P01

Part No RLZ035P01
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183367-RLZ035P01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ035P01 CAD Model

Description

The RLZ035P01 is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide voltage regulation and overvoltage protection in electronic circuits. This diode offers a stable breakdown voltage, allowing it to maintain a consistent voltage output even when the input voltage fluctuates. This makes it a crucial component in protecting sensitive components from voltage spikes and maintaining stable operating conditions.

Applications:

  • Voltage stabilization in power supplies.
  • Overvoltage protection circuits for sensitive electronics.
  • Clipping circuits to limit voltage levels.
  • Level shifting in electronic circuits.
  • Reference voltage generation for analog systems.

Features:

  • Precise Zener Voltage: Offers a tightly controlled breakdown voltage for accurate regulation.
  • Low Dynamic Impedance: Provides stable performance with minimal voltage variation under changing current conditions.
  • Fast Response Time: Quickly clamps overvoltage transients to protect downstream components.
  • Compact Package: Designed for space-saving applications on printed circuit boards.
  • High Reliability: Manufactured with robust materials and processes for long-term stability.

Benefits:

  • Protects Electronic Components: Prevents damage from voltage surges and spikes, extending the lifespan of electronic devices.
  • Ensures Stable Operation: Maintains a consistent voltage level, crucial for the reliable performance of sensitive circuits.
  • Reduces Noise and Interference: Filters out voltage fluctuations, improving signal quality.
  • Simplifies Circuit Design: Provides a simple and effective solution for voltage regulation and protection.
  • Increases System Reliability: Reduces the risk of component failure due to overvoltage events.

Additional Details:

The RLZ035P01 typically comes in a small surface-mount package, making it suitable for high-density PCB layouts. Its low dynamic impedance ensures minimal voltage variation with changes in current. The Zener voltage is a critical parameter and should be selected based on the specific application requirements. Datasheets provide detailed information on voltage tolerance, power dissipation, and operating temperature range. Proper thermal management may be required in applications with high power dissipation. The fast response time of the diode allows it to effectively clamp transient voltage spikes, protecting sensitive circuitry from damage. It's often used in conjunction with other protection devices, such as fuses and TVS diodes, to provide comprehensive protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess