EN
  • EN
  • DE

MAX1793EUE33CD

Part No MAX1793EUE33CD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702210-MAX1793EUE33CD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE33CD CAD Model

Description

Maxim Integrated MAX1793EUE33CD Step-Down Converter

The MAX1793EUE33CD from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to deliver a fixed output voltage of 3.3V. This compact and robust integrated circuit (IC) is an excellent choice for applications requiring a regulated power supply with a high level of efficiency and reliability.

The device operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for battery-powered devices, as well as for systems that require a stable 3.3V rail from a 5V supply. The MAX1793EUE33CD is capable of delivering up to 500mA of output current, ensuring that it can power a range of low-power devices and circuits.

One of the key features of this step-down converter is its high efficiency, which can reach up to 96%. This is achieved through the use of an internal synchronous rectifier, which reduces power loss during the conversion process. The high efficiency of the MAX1793EUE33CD helps to extend battery life in portable applications and reduces the need for heat sinking in space-constrained designs.

The MAX1793EUE33CD is also equipped with a range of protective features to ensure the safe operation of the end application. These include overtemperature protection, which shuts down the device to prevent damage if the internal temperature exceeds safe operating limits, and a current-limit protector that prevents the device from delivering excessive current that could potentially harm connected components.

The compact form factor of the MAX1793EUE33CD is another significant advantage. It is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The small footprint of the IC makes it an ideal choice for portable devices, where size and efficiency are critical.

Overall, the MAX1793EUE33CD from Maxim Integrated is a reliable and efficient solution for applications requiring a 3.3V power supply. Its wide input voltage range, high efficiency, and protective features make it a versatile component for a variety of electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess