EN
  • EN
  • DE

MAX4663EPE+

Part No MAX4663EPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin PDIP N / IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786357-MAX4663EPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4663
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4663EPE+ CAD Model

Description

Maxim Integrated MAX4663EPE+ Analog Switch

The MAX4663EPE+ is a high-performance, quad analog switch from Maxim Integrated designed to provide precise and reliable signal routing in a variety of applications. This device is part of the MAX466x series, which is known for its low on-resistance and low power consumption, making it an excellent choice for battery-powered and portable devices.

Constructed with Maxim Integrated's proprietary silicon-gate process, the MAX4663EPE+ offers a unique combination of low power operation and high switching speeds. With a typical on-resistance of just 100 ohms, this switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive analog circuits.

The MAX4663EPE+ operates from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±20V, providing the flexibility needed for various system designs. This versatility makes it suitable for a wide array of applications, including communication systems, data acquisition, audio and video signal routing, and industrial control systems.

Each switch of the MAX4663EPE+ can handle rail-to-rail analog signals, and the off-leakage current is extremely low, which is particularly beneficial for multiplexing and sample-and-hold circuits. The device also features fast switching times (tON of 175ns and tOFF of 145ns), contributing to efficient operation in high-speed applications.

The MAX4663EPE+ comes in a 16-pin DIP package, ensuring easy integration into existing designs. It is characterized for operation over the extended -40°C to +85°C temperature range, making it reliable in harsh environmental conditions. The package is also RoHS compliant, adhering to current environmental standards and regulations.

With its combination of high performance, robustness, and design flexibility, the MAX4663EPE+ from Maxim Integrated stands out as an ideal solution for designers looking to incorporate reliable analog switching capabilities into their electronic projects.

Key Features:

  • Quad SPST configuration
  • Low on-resistance: 100Ω (typ)
  • Single or dual supply operation: +4.5V to +36V or ±4.5V to ±20V
  • Rail-to-rail signal handling
  • Fast switching times: tON = 175ns, tOFF = 145ns
  • Low power consumption
  • Extended temperature range: -40°C to +85°C
  • 16-pin DIP package
  • RoHS compliant

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess