EN
  • EN
  • DE

RK7002 FD5T116

Part No RK7002 FD5T116
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183142-RK7002 FD5T116
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK7002 FD5T116 CAD Model

Description

The RK7002 FD5T116 is a small signal N-channel MOSFET from Rohm Semiconductor designed for low voltage, low current switching applications. This MOSFET offers fast switching speeds and is commonly used in portable devices and other low-power electronic circuits.

Applications

  • Small Signal Switching: Used in circuits that require efficient switching of small signals.
  • Load Switching: Used as a switch to control power to small loads.
  • Inverter Circuits: Used in low-power inverter applications.
  • Level Shifting: Used for voltage level shifting in digital circuits.

Features

  • N-Channel MOSFET: Easy to drive with digital logic levels.
  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface Mount Package: Small package size allows for high-density board layouts.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Efficient Switching: Reduces power consumption in switching applications.
  • Simple Drive: Easy to interface with digital control signals.
  • Compact Size: Ideal for portable and miniaturized devices.
  • Reliable Performance: Ensures consistent and reliable operation.

Additional Details

The RK7002 FD5T116 has a low threshold voltage, typically around 1 to 2 volts, making it suitable for low voltage logic circuits. The maximum drain-source voltage (Vds) is generally around 60V, and the drain current (Id) capability is limited to a few hundred milliamperes depending on the specific operating conditions and package thermal characteristics. It comes in a small surface mount package, allowing for high-density layouts on PCBs. The low on-resistance helps minimize power dissipation, contributing to improved energy efficiency and reduced heat generation. For detailed electrical specifications, thermal performance information, and application recommendations, refer to the datasheet provided by Rohm Semiconductor. This MOSFET is a reliable and efficient choice for various small signal switching applications in modern electronic devices.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess