EN
  • EN
  • DE

RCQ045N03

Part No RCQ045N03
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 291443-RCQ045N03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCQ045N03 CAD Model

Description

The RCQ045N03 is a P-channel MOSFET from Rohm Semiconductor, designed for power management and load switching applications. It offers low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters, motor control circuits, and other power-sensitive applications.

Applications:

  • DC-DC Converters: Used as a switching element in step-up or step-down converters to regulate voltage levels.
  • Load Switching: Employed to switch power to various loads in electronic systems.
  • Motor Control: Used in motor control circuits for controlling the speed and direction of small DC motors.
  • Power Management Circuits: Implemented in power management ICs for efficient power distribution and control.
  • Battery Management Systems (BMS): Used for switching and protection in battery-powered devices.

Features:

  • P-Channel MOSFET: Allows for easy gate drive in low-side switching configurations.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Surface Mount Package: Available in a compact surface mount package for easy integration into PCBs.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher energy efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital circuits.
  • Reduced Board Space: Compact surface mount package saves valuable PCB space.
  • Improved Thermal Performance: Low Rds(on) minimizes heat generation, improving reliability.
  • Enhanced System Reliability: Robust design ensures reliable operation in demanding environments.

Technical Specifications:

  • Drain-Source Voltage (Vds): -30V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): -4.5A
  • On-Resistance (Rds(on)): 45 mΩ (Vgs = -10V)
  • Power Dissipation (Pd): 2W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOP-8

The RCQ045N03 is a versatile P-channel MOSFET suitable for a wide range of power management and switching applications. Its low on-resistance, fast switching speed, and logic-level gate drive make it an excellent choice for designers seeking to improve efficiency and reduce board space in their electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess