The RBW280N03FUBTB is an N-channel power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)) to minimize power loss during operation and is suitable for various DC-DC converters and load switching applications.
Applications:
- DC-DC converters
- Load switching
- Power management circuits
- Motor control circuits
- Synchronous rectification
Features:
- N-Channel Power MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Avalanche Rated
- Surface Mount Package
Benefits:
- Reduces power loss in switching applications due to low on-resistance.
- Enables high-efficiency power conversion.
- Suitable for fast switching operations, which are critical in modern power electronics.
- Enhances device reliability and robustness.
- Facilitates easy integration into automated assembly lines.
Technical Specifications:
The RBW280N03FUBTB has a drain-source voltage (VDS) of 30V, a drain current (ID) of 80A, and an on-resistance (RDS(on)) of typically 2.7 mΩ at VGS = 10V. It is available in a surface-mount package and operates reliably across a wide range of temperatures. The avalanche rating ensures robustness against transient voltage spikes.
Note: Always refer to the Rohm Semiconductor datasheet for comprehensive technical information and application guidelines.