EN
  • EN
  • DE

RBR1L40ADDTE25

Part No RBR1L40ADDTE25
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description LOW VF, 40V, 1A, DO-214AC (SMA), / Diode Schottky 40 V 1A Surface Mount PMDS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Rohm Semiconductor
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 520 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 40 V
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package PMDS
Operating Temperature - Junction 150°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 846-RBR1L40ADDTE25DKR,846-RBR1L40ADDTE25CT,846-RBR1L40ADDTE25TR
Standard Package 1,500
Win Source Part Number 1087681-RBR1L40ADDTE25
Ultra Librarian 3D Model Ultra Librarian RBR1L40ADDTE25 CAD Model

Description

The RBR1L40ADDTE25 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for applications that require high efficiency, fast switching, and low forward voltage drop. This diode is commonly used in various power management and signal rectification circuits.

Applications:

  • DC-DC Converters: Used for efficient voltage conversion in portable devices.
  • Switching Power Supplies: Improves efficiency in power supply designs.
  • Reverse Polarity Protection: Prevents damage from incorrect power connections.
  • Free-wheeling Diodes: Protects inductive loads from voltage spikes.
  • Solar Power Systems: Used to enhance power conversion efficiency.

Features:

  • Schottky Barrier Technology: Offers fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Small Surface Mount Package: Suitable for compact electronic designs.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.

Benefits:

  • Improved Efficiency: Low forward voltage drop contributes to higher energy efficiency.
  • Enhanced System Reliability: High surge current capability protects against overcurrent conditions.
  • Reduced Power Losses: Minimizes power dissipation in switching applications.
  • Compact Design: Small package allows for integration into smaller devices.
  • Stable Performance: Provides reliable operation in diverse environments.

Additional Details:

The RBR1L40ADDTE25 features a repetitive peak reverse voltage of 40V. Its average rectified forward current is 1A. The low forward voltage drop reduces power loss and heat generation. It is typically available in a small surface-mount package, such as a SOD-128 or similar, which aids in efficient thermal management and compact design integration. It's designed to operate within a wide temperature range, ensuring consistent performance in various operating conditions.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess