EN
  • EN
  • DE

RBE2VAM20A SQ TR

Part No RBE2VAM20A SQ TR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182485-RBE2VAM20A SQ TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RBE2VAM20A SQ TR CAD Model

Description

The RBE2VAM20A SQ TR is a diode manufactured by Rohm Semiconductor. This device is designed to provide efficient rectification and is suitable for various general-purpose applications. Its compact size and robust construction make it a reliable component for modern electronic circuits.

Applications

  • General rectification in power supplies
  • Reverse polarity protection
  • Freewheeling diode in inductive circuits
  • Signal demodulation
  • Voltage clamping

Features

  • Low forward voltage drop, minimizing power loss and improving efficiency.
  • High surge current capability, ensuring robustness against transient voltage spikes.
  • Compact surface-mount package (SQ TR), enabling high-density board layouts.
  • High reliability, ensuring stable performance over a wide range of operating conditions.
  • Fast switching speed, suitable for high-frequency applications.

Benefits

  • Improved energy efficiency due to the low forward voltage drop, leading to reduced power consumption and heat generation.
  • Enhanced system reliability through robust surge handling, preventing damage from transient events.
  • Reduced board space requirements, allowing for smaller and more compact designs.
  • Consistent performance in diverse operating environments, guaranteeing long-term stability.
  • Suitable for a variety of applications due to fast switching speed.

Technical Specifications

While specific detailed specifications like maximum forward current, reverse voltage, and switching times would be found in the official Rohm Semiconductor datasheet, generally, diodes of this type feature:

  • Repetitive Peak Reverse Voltage (Vrrm): Typically ranges from 20V to 100V depending on the exact part number details not fully specified here.
  • Average Forward Current (If): Typically ranges from 1A to 3A depending on the exact part number details not fully specified here.
  • Forward Voltage (Vf): Typically around 0.5V to 0.8V at rated forward current.
  • Operating Temperature Range: -40°C to +150°C
  • Package: SQ TR (Surface Mount)

For detailed electrical characteristics, thermal resistance, and specific performance curves, refer to the official datasheet from Rohm Semiconductor. The SQ TR package is designed for automated pick-and-place assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1779 $57.8175
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess