EN
  • EN
  • DE

RB751V-30LT1G

Part No RB751V-30LT1G
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182473-RB751V-30LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB751V-30LT1G CAD Model

Description

The RB751V-30LT1G is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode features a low forward voltage drop and fast switching speed, making it ideal for high-efficiency rectification and switching applications. The '30' in the part number likely indicates a maximum reverse voltage of 30V, and the 'LT1G' likely refers to the package type and specific manufacturing variations.

Applications:

  • DC-DC Converters: Enhancing efficiency in voltage conversion circuits by minimizing forward voltage losses.
  • Reverse Polarity Protection: Safeguarding circuits from damage due to incorrect power source connection.
  • Switching Power Supplies: Improving the overall performance and reducing switching noise.
  • High-Frequency Rectification: Efficiently converting AC to DC signals in high-frequency applications.
  • Free-Wheeling Diode: Protecting inductive loads from voltage spikes during switching operations.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves circuit efficiency.
  • Fast Switching Speed: Minimizes switching losses and enables high-frequency operation.
  • Compact Package (LT1G): Enables high-density circuit designs and space-saving solutions.
  • 30V Reverse Voltage Rating: Provides a safe and reliable operation up to 30V reverse voltage.
  • High Surge Current Capability: Offers protection against transient current surges and voltage spikes.

Benefits:

  • Increased Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Protects sensitive circuits from voltage spikes and reverse polarity conditions.
  • Simplified Design: Easy integration into existing circuits with minimal external components.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation, improving thermal performance.
  • Improved Performance: Faster switching speed results in better performance in high-frequency applications.

Additional Details:

The RB751V-30LT1G is typically available in a small surface-mount package. Its low forward voltage drop (refer to the datasheet for the exact value at specified current) and a 30V reverse voltage rating make it suitable for a broad range of applications requiring efficiency and reliability. The fast switching speed further enhances its suitability for high-frequency circuits. For detailed specifications, including forward voltage, reverse current, maximum forward current, and junction temperature, consult the official Rohm Semiconductor datasheet for the RB751V-30LT1G.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess