EN
  • EN
  • DE

RB751H-40

Part No RB751H-40
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290521-RB751H-40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB751H-40 CAD Model

Description

The RB751H-40 is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed with a low forward voltage drop and fast switching characteristics, making it suitable for applications that require efficient rectification and high-speed operation. The '-40' likely indicates a maximum reverse voltage of 40V.

Applications:

  • DC-DC Converters: Efficiently rectifying voltage in DC-DC conversion circuits to minimize power loss.
  • Reverse Polarity Protection: Protecting sensitive circuits from damage due to accidental reverse voltage connection.
  • Switching Power Supplies: Improving efficiency and reducing switching noise in various power supply designs.
  • High-Frequency Rectification: Converting AC signals to DC signals at high frequencies.
  • Free-Wheeling Diode: Protecting inductive loads from voltage spikes when the current is interrupted.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall circuit efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Compact Package: Allows for high-density circuit designs and space-saving solutions.
  • High Surge Current Capability: Provides protection against transient current surges and voltage spikes.
  • 40V Reverse Voltage Rating: Offers a robust solution for applications with higher voltage requirements.

Benefits:

  • Increased Efficiency: Lower power consumption in power conversion and rectification circuits.
  • Enhanced Reliability: Robust protection against voltage spikes and reverse polarity conditions.
  • Simplified Design: Easy integration into existing circuits with minimal external components.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation.
  • Improved Performance: Faster switching speed results in better performance in high-frequency applications.

Additional Details:

The RB751H-40 is typically housed in a small surface-mount package, such as the SOT-23. It exhibits a low forward voltage drop (check the datasheet for the exact value at a specific current) and a maximum reverse voltage of 40V. Its low forward voltage and fast switching characteristics make it suitable for applications requiring both efficiency and speed. It is designed to provide reliable performance in various electronic circuits. Detailed specifications regarding reverse voltage, forward current, reverse current, and junction temperature can be found in the official Rohm Semiconductor datasheet for the RB751H-40.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess