EN
  • EN
  • DE

RB520G-30FHT2R

Part No RB520G-30FHT2R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Diode, Schottky, AEC-Q101, 30V, SOD-723
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 100 mA
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1087641-RB520G-30FHT2R
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB520G-30FHT2R CAD Model

Description

The RB520G-30FHT2R is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring fast switching speeds, low forward voltage drop, and compact size. It is commonly used in circuits for rectification, voltage clamping, and reverse polarity protection.

Applications

  • Rectification: Converting AC voltage to DC voltage in various electronic circuits.
  • Voltage clamping: Protecting sensitive components from voltage spikes.
  • Reverse polarity protection: Preventing damage from incorrect power supply connections.
  • High-frequency switching: Suitable for use in high-frequency switching power supplies and converters.
  • Portable devices: Ideal for use in battery-powered devices due to its low forward voltage drop.

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient operation in high-frequency circuits.
  • Small surface mount package: Facilitates compact circuit designs.
  • High surge current capability: Provides robustness against transient current surges.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Enhanced efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Improved circuit protection: Protects downstream components from voltage transients and reverse polarity.
  • Compact design: Small package allows for use in space-constrained applications.
  • Reliable performance: High surge current capability ensures robust operation under varying load conditions.
  • Environmentally friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The RB520G-30FHT2R features a maximum repetitive peak reverse voltage (VRRM) of 30V. Its forward voltage (VF) is typically around 0.39V at a forward current (IF) of 100mA. The operating temperature range is generally between -40°C and +125°C. The package is a small SMD type, facilitating automated assembly. This diode is frequently used in consumer electronics, power supplies, and automotive applications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess