EN
  • EN
  • DE

P89LPC922FDHCP3262

Part No P89LPC922FDHCP3262
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083733-P89LPC922FDHCP3262
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89LPC922FDHCP3262 CAD Model

Description

The NXP P89LPC922FDHCP3262 is a highly integrated microcontroller designed for a vast array of applications requiring low power consumption and high-performance capabilities. This microcontroller is part of the P89LPC900 family, which is known for its exceptional design flexibility and efficiency.

Key Features

  • 8-bit Microcontroller: Based on a high-performance processor architecture, the P89LPC922FDHCP3262 operates at a maximum frequency of 18 MHz, delivering robust processing capabilities for complex tasks.
  • In-System Programmable (ISP) Flash: The device includes 8 KB of on-chip flash memory, which supports ISP and IAP (In-Application Programming), allowing for firmware updates in the field without the need for additional external programming devices.
  • RAM: It comes with 512 bytes of RAM, providing sufficient space for running applications and managing data.
  • Enhanced I/O Ports: The microcontroller features 21 general-purpose I/O pins, enhancing its ability to interact with a wide range of peripherals and sensors.
  • Two 16-bit Timers/Counters: These provide precise timing operations, event counting, and pulse-width modulation (PWM) for motor control and other applications.
  • 10-bit Analog-to-Digital Converter (ADC): The integrated ADC with eight multiplexed inputs enables the microcontroller to process analog signals, making it ideal for sensor interfacing and control applications.
  • Serial Communication: Equipped with multiple serial interfaces, including UART/SPI/I²C-bus, the P89LPC922FDHCP3262 offers versatile options for serial data exchange.
  • Power Management: The device supports multiple power-saving modes, which are crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: Operating voltage ranges from 2.4V to 3.6V, providing flexibility in various power environments.

Applications

The NXP P89LPC922FDHCP3262 is suitable for a diverse range of applications, such as industrial control systems, home automation, battery management, automotive electronics, and portable devices. Its robust feature set ensures that it can meet the demands of complex and power-sensitive tasks.

Package and Quality

This microcontroller is available in a TSSOP28 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. NXP's commitment to quality ensures that the P89LPC922FDHCP3262 meets the highest standards of reliability and performance for professional electronics design.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess