EN
  • EN
  • DE

RB160M-60GTR

Part No RB160M-60GTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019105-RB160M-60GTR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB160M-60GTR CAD Model

Description

The RB160M-60GTR, manufactured by Rohm Semiconductor, is a Schottky Barrier Diode. This diode is designed for high-speed switching and low forward voltage drop, making it suitable for various power management and protection applications.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency and reduce power loss.
  • Reverse Polarity Protection: Employed in circuits to prevent damage from reverse polarity connections.
  • Blocking Diodes: Used in photovoltaic (PV) systems to prevent reverse current flow and protect solar panels.
  • Freewheeling Diodes: Integrated into inductive circuits to protect switching transistors from voltage spikes.
  • High-Frequency Rectification: Utilized in high-frequency rectification applications due to its fast switching speed.

Features:

  • Schottky Barrier Diode: Provides fast switching speed and low forward voltage drop.
  • 60V Reverse Voltage: Withstands a reverse voltage of up to 60V.
  • 1A Forward Current: Supports a forward current of 1 Ampere.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Available in a compact surface mount package for easy PCB assembly.
  • High Surge Current Capability: Withstands high surge currents for reliable operation.

Benefits:

  • Improved Efficiency: Enhances the efficiency of power conversion circuits.
  • Fast Switching Speed: Enables fast switching in high-frequency applications.
  • Reliable Protection: Provides reliable protection against reverse polarity and voltage spikes.
  • Compact Size: Saves valuable board space with its small surface mount package.
  • Cost-Effective: Offers a cost-effective solution for various power management applications.

Additional Details:

The RB160M-60GTR is designed for optimal performance in a variety of operating conditions. It operates over a specified temperature range. The device utilizes a SOD-123 package. It is important to follow proper handling procedures to avoid electrostatic discharge (ESD) damage. The diode's fast reverse recovery time makes it suitable for high-frequency applications. The RB160M-60GTR is a reliable and efficient Schottky barrier diode for power management and protection circuits.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Dell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1444 $50.5400
845+ $0.1185 $100.1325
1,310+ $0.1148 $150.3880
1,805+ $0.1111 $200.5355
2,330+ $0.1074 $250.2420
3,120+ $0.0963 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess