EN
  • EN
  • DE

R6008FNJ TLL

Part No R6008FNJ TLL
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834990-R6008FNJ TLL
Ultra Librarian 3D Model Ultra Librarian R6008FNJ TLL CAD Model

Description

The R6008FNJ TLL is a power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency switching applications, delivering a robust and reliable performance in various power management circuits.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • LED lighting systems
  • Power management in portable devices

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency.
  • High-speed switching: Enables efficient operation at high frequencies.
  • Avalanche ruggedness: Provides protection against voltage spikes and transient events.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Higher power density: Allows for smaller and more compact designs.
  • Enhanced reliability: Provides robust performance in demanding applications.
  • Simplified design: Reduces the need for external components and simplifies circuit design.
  • Cost-effective: Offers a competitive solution for power MOSFET applications.

Additional Details:

The R6008FNJ TLL typically features a voltage rating (VDS) of 60V and a continuous drain current (ID) of approximately 8A. The specific RDS(on) value can be found in the datasheet, which is a critical parameter for determining the MOSFET's conduction losses. The 'FNJ' likely refers to the package type, which is a surface-mount package suitable for automated assembly. The 'TLL' marking might indicate specific testing or lot traceability information. It's crucial to consult the Rohm Semiconductor datasheet for detailed specifications, including thermal resistance, gate charge characteristics, and safe operating area (SOA) curves. These parameters are essential for proper design and ensuring reliable operation in the target application. The device's low gate charge contributes to faster switching speeds and reduced switching losses, further enhancing overall system efficiency. Proper thermal management, including the use of heatsinks or adequate PCB copper area, is crucial to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess