EN
  • EN
  • DE

MCR50 JZH F6800 680R

Part No MCR50 JZH F6800 680R
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830591-MCR50 JZH F6800 680R
Ultra Librarian 3D Model Ultra Librarian MCR50 JZH F6800 680R CAD Model

Description

The MCR50 JZH F6800 680R is a thick film chip resistor manufactured by Rohm Semiconductor. It's designed for general purpose applications where precise resistance and stable performance are required. This resistor offers reliable operation within a wide range of electronic circuits.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Suitable for various industrial control systems and instrumentation.
  • Automotive Electronics: Employed in automotive control modules and sensor circuits.
  • Power Supplies: Used for current limiting and voltage division in power supply circuits.
  • Communication Equipment: Incorporated in radio frequency (RF) circuits and networking devices.

Features:

  • Thick Film Technology: Provides excellent stability and reliability.
  • Compact Size: The SMD (Surface Mount Device) format allows for high-density mounting.
  • High Precision: Offers a tight tolerance for accurate resistance values.
  • Wide Resistance Range: Available in a broad range of resistance values to meet various circuit requirements.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Stable Performance: Maintains consistent resistance values under varying operating conditions.
  • Space Saving: The small form factor enables compact circuit designs.
  • Reliable Operation: Ensures long-term performance and reduces the risk of failures.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy Assembly: Suitable for automated surface mount assembly processes.

Technical Specifications:

While specific details like power rating, tolerance, and temperature coefficient depend on the exact sub-model, typically, MCR series resistors feature:

  • Resistance Value: 680 Ohms (as indicated by 680R)
  • Tolerance: Typically ±1% or ±5%, depending on the grade
  • Power Rating: Usually 0.1W or 0.125W, depending on the size
  • Temperature Coefficient: Typically ±100 ppm/°C or ±200 ppm/°C
  • Operating Temperature Range: Usually -55°C to +155°C

Confirm all specifications by consulting the official Rohm Semiconductor datasheet for the MCR50 series.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess