EN
  • EN
  • DE

MCR03EZPFL3R30

Part No MCR03EZPFL3R30
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 0603 3.3 Ohm 1% 1/10W ±400ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Composition Thick Film
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Resistance 3.3 Ω
RoHS Compliant
Temperature Coefficient 400 ppm/°C
Tolerance 1 %
Win Source Part Number 982402-MCR03EZPFL3R30
Categories Chip Resistor - Surface Mount
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCR03EZPFL3R30 CAD Model

Description

The MCR03EZPFL3R30 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications requiring precise resistance and stable performance. It is commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.

Applications

  • General-Purpose Electronics: Used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications.
  • Current Limiting: Protects sensitive components by limiting the current flow in a circuit.
  • Voltage Division: Creates a specific voltage level for biasing or reference purposes.
  • Pull-Up/Pull-Down Resistors: Ensures proper logic levels in digital circuits.
  • Signal Termination: Reduces signal reflections and improves signal integrity in high-speed circuits.

Features

  • Resistance Value: 3.3 Ohms
  • Tolerance: ±1%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient: ±100 ppm/°C
  • Package: 0603 (1608 Metric)
  • Thick Film Construction: Provides stable and reliable performance.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Precise Resistance: Tight tolerance ensures accurate circuit performance.
  • Stable Performance: Thick film construction provides reliable operation over a wide temperature range.
  • Compact Size: 0603 package allows for high-density circuit designs.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance requirements.
  • Easy to Use: Surface-mount package simplifies PCB assembly.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The MCR03EZPFL3R30 resistor is manufactured using a thick film process, which involves depositing a layer of resistive material onto a ceramic substrate. The resistance value is precisely trimmed to ensure accurate performance. The resistor is then encapsulated in a protective coating to provide environmental protection and mechanical stability. The 0603 package is a standard surface-mount package that is widely used in electronic circuits.

This resistor is ideal for applications where precise resistance and stable performance are required. Its compact size and cost-effective price make it a popular choice for general-purpose electronic circuits. The MCR03EZPFL3R30 provides a reliable and environmentally friendly solution for resistance requirements in a wide range of electronic devices.

You May Also Be Interested in

Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess