EN
  • EN
  • DE

MCR01MZP5J100

Part No MCR01MZP5J100
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0535+
Reference case PB FREE
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 715258-MCR01MZP5J100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR01MZP5J100 CAD Model

Description

The MCR01MZP5J100 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for general-purpose applications, offering stable performance and high reliability. This resistor is commonly used in various electronic circuits for current limiting, voltage division, and signal termination.

Applications

  • General Electronics: Used in a wide range of electronic devices for various resistor applications.
  • Consumer Electronics: Employed in consumer electronics products such as TVs, radios, and audio equipment.
  • Industrial Equipment: Utilized in industrial equipment and control systems for current and voltage regulation.
  • Automotive Electronics: Used in automotive electronic systems for various signal conditioning and control applications.
  • Power Supplies: Employed in power supply circuits for current limiting and voltage division.

Features

  • Thick Film Construction: Provides stable performance and high reliability.
  • Small Size: Compact size allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values to suit various applications.
  • RoHS Compliant: Complies with environmental regulations, minimizing the use of hazardous substances.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • High Precision: Offers tight tolerance for accurate resistance values.

Benefits

  • Reliable Operation: Stable construction ensures reliable performance in demanding applications.
  • Versatile Use: Wide resistance range makes it suitable for various circuit applications.
  • Compact Design: Small size allows for high-density component placement.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistor applications.
  • High Accuracy: Tight tolerance ensures accurate and consistent resistance values.

Additional Details

The MCR01MZP5J100 has a resistance value of 10 ohms and a tolerance of 5%. It is available in a standard SMD package and is designed for automated assembly. The resistor is suitable for reflow soldering and provides excellent solderability.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess