EN
  • EN
  • DE

MCR004YZPF61R9

Part No MCR004YZPF61R9
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830566-MCR004YZPF61R9
Ultra Librarian 3D Model Ultra Librarian MCR004YZPF61R9 CAD Model

Description

The MCR004YZPF61R9 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for general-purpose applications requiring a precise resistance value in a compact size. This resistor offers good stability and reliability for use in a variety of electronic circuits.

Applications

  • Consumer electronics
  • Portable devices
  • Industrial control systems
  • Measuring equipment
  • Power supplies

Features

  • Resistance Value: 61.9 Ohms
  • Package Size: 0402 (1005 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Thick film resistor element
  • RoHS compliant

Benefits

  • Provides a precise resistance value for accurate circuit operation.
  • Small size allows for high-density circuit board designs.
  • Offers good stability and reliability for consistent performance.
  • Suitable for lead-free soldering processes.
  • Cost-effective solution for general-purpose resistor needs.

Additional Details

The MCR004YZPF61R9 resistor has a power rating of 1/16W (0.063W). The maximum working voltage depends on the resistance but is generally around 50V. The operating temperature range is typically -55°C to +155°C. The resistor is constructed using a thick film resistive element on a ceramic substrate, which provides good heat dissipation and mechanical strength. The terminals are typically lead-free plated for compatibility with modern soldering processes. The 0402 package size is ideal for automated pick-and-place assembly. The ±1% tolerance ensures that the actual resistance value is close to the nominal value. The TCR indicates the change in resistance value per degree Celsius change in temperature; lower TCR values are generally desirable for better stability. It's designed for reflow soldering.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess