EN
  • EN
  • DE

MCR004YZPF2212

Part No MCR004YZPF2212
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830562-MCR004YZPF2212
Ultra Librarian 3D Model Ultra Librarian MCR004YZPF2212 CAD Model

Description

The Rohm Semiconductor MCR004YZPF2212 is a precision thick film chip resistor designed for diverse electronic applications. Part of Rohm's MCR series, it stands out for its compact dimensions, high dependability, and outstanding stability. This resistor offers a cost-effective solution for electronic circuits requiring accurate resistance and consistent performance.

Applications

  • Precision circuits
  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Voltage dividers
  • Current sensing
  • Signal termination

Features

  • Thick film construction
  • Compact 0402 package size (1.0mm x 0.5mm)
  • High reliability
  • Excellent stability
  • Surface mount device (SMD)
  • Operating temperature range: -55°C to +155°C
  • Resistance value: 2.21 kΩ
  • Tolerance: ±1%
  • Power rating: 0.1W

Benefits

  • Miniaturization: The small 0402 package permits high-density mounting, saving valuable board space.
  • High Precision: The ±1% tolerance ensures accurate resistance values, essential for demanding circuits.
  • Reliability: The thick film construction guarantees exceptional stability and reliability in harsh environments.
  • Easy Assembly: SMD design enables straightforward and cost-effective automated assembly.
  • Versatility: Ideal for a wide array of applications, including voltage dividers and current sensing.

The MCR004YZPF2212 resistor features a resistance value of 2.21 kΩ with a ±1% tolerance. Designed for surface mount technology, it enables easy integration into automated assembly processes. The operating temperature range spans from -55°C to +155°C, ensuring consistent performance across varied environmental conditions. With a power rating of 0.1W and thick film construction, this resistor provides excellent mechanical strength and environmental stability. Typical applications include voltage dividers, current sensing circuits, and signal termination.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess