Products specifications Report Issue?

Reference Date Code 1319+
Reference case TO220F
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 714657-K2294
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K2294 CAD Model

Description

The K2294 is an N-channel MOSFET from Rohm Semiconductor. It is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. The MOSFET offers low on-resistance, contributing to efficient power conversion and reduced heat dissipation.

Applications:

  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic devices.
  • Power Supplies: Used in SMPS (Switched-Mode Power Supplies) to regulate voltage and current.
  • Motor Control Circuits: Controls the speed and torque of motors in a variety of applications.
  • LED Lighting: Drives and controls LED brightness in lighting systems.
  • Battery Management Systems (BMS): Efficiently switches current in battery charging and discharging circuits.

Features:

  • N-Channel MOSFET: Provides efficient and reliable switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • Lead (Pb)-free and Halogen-free: Complies with environmental standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing overall system efficiency.
  • Reliable Performance: Robust design ensures consistent and dependable operation.
  • Simplified Design: Easier to implement in various power switching applications.
  • Compact Size: Suitable for use in space-constrained applications.
  • Environmentally Friendly: Compliant with RoHS and halogen-free standards.

Technical Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (VDS): 60V (Typical)
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): Typically around 7A (depending on temperature and package)
  • Operating Temperature Range: -55°C to +150°C
  • On-Resistance (RDS(on)): Varies with VGS and ID, typically less than 0.15 Ohms.
  • Package: TO-252 (DPAK) or similar surface-mount packages

You May Also Be Interested in

Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention