EN
  • EN
  • DE

FUS20TM4S

Part No FUS20TM4S
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220F
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 723597-FUS20TM4S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FUS20TM4S CAD Model

Description

The FUS20TM4S is a surface-mount Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-frequency rectification, clamping, and protection applications requiring fast switching speeds and low forward voltage drop.

Applications

  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Switching mode power supplies (SMPS)
  • Free-wheeling diodes in inductive loads

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Leakage Current: Ensures minimal power consumption in standby mode.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, leading to higher overall efficiency in power conversion applications.
  • Enhanced System Performance: The fast switching speed allows for reliable operation in high-frequency applications, ensuring optimal system performance.
  • Compact Design: The surface mount package enables smaller and more compact circuit designs, saving valuable board space.
  • Reliable Protection: The high surge current capability safeguards sensitive components against voltage transients and overcurrent conditions.
  • Reduced Power Consumption: The low leakage current minimizes standby power consumption, contributing to energy savings.
  • Environmentally Friendly: The lead-free finish ensures compliance with environmental regulations, promoting sustainability.

Additional Details

The FUS20TM4S features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage (VF) is typically around 0.5V at the rated forward current. It is typically available in a small outline package (SMP) that is optimized for automated pick and place. This diode is suitable for use in a wide temperature range. Careful thermal management may be required depending on the application and operating conditions.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4562 $62.7372
14+ $8.5793 $120.1102
21+ $8.3114 $174.5394
29+ $8.0434 $233.2586
38+ $7.7755 $295.4690
50+ $6.9704 $348.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess