Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 264305-FMS2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS2A CAD Model

Description

The supply and demand status of this product is balanced. This component is manufactured by Rohm Semiconductor and is available at Win Source. It is ideal for use in electronic devices.

You May Also Be Interested in

Eaton Bussmann
FUSE CERAMIC 4A 250VAC 5X20MM / 4 A 250 V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Lowest to $0.6569
ECAD model for S505-4-R
Schurter Inc.
FUSE BOARD MOUNT 5A 250VAC RAD / Fuse Subminiature Fast Acting 5A 250V Radial 11.5 X 5mm Thermoplastic Bag cULus
Need more? Email Us
ECAD model for 7100.1022.13
Eaton Bussmann
FUSE CERM 5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for BK/ABC-5-R
Multicomp
Fuse Micro 630mA 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MST 630MA 250V
Littelfuse Inc.
FUSE BOARD MOUNT 80A 75VDC
Lowest to $6.4207
ECAD model for 0881080.UR
Littelfuse Inc.
FUSE CERAMIC 8A 650VDC SMD / Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic
Need more? Email Us
ECAD model for 0507008.MXP
Multicomp
Fuse 3.15A 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MCMET 3.15A 250V
Eaton Bussmann
FUSE BRD MNT 500MA 250VAC RADIAL / 500 mA 250 V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Need more? Email Us
ECAD model for SS-5-500MA-AP
Eaton Bussmann
FUSE .080 GREEN BARRIER SMD TR / Fuse Fast Acting 0.08A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F80MA-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5946 $69.5676
14+ $9.5144 $133.2016
22+ $9.2169 $202.7718
30+ $8.9193 $267.5790
38+ $8.6219 $327.6322
51+ $7.7306 $394.2606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,700 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention