Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Keystone Electronics
Series 3500
Package Bulk
Product Status Active
Mounting Type Through Hole
Fuse Size 0.25" Dia (6.35mm)
Current Rating (Amps) 20 A
For Use With/Related Products 1/4" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Orientation Horizontal and Vertical
Termination Style PC Pin
Contact Material Brass
Contact Finish Tin
Approval Agency UL
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 545573-3500
Ultra Librarian 3D Model Ultra Librarian 3500 CAD Model

Description

The 545573-3500 is a fuseholder from Keystone Electronics.

  • Termination Style: PC pin
  • Contact Finish: Tin
  • Fuse Diameter: 1/4"
  • Current Rating: 20A
  • Mounting: Through hole
  • Orientation: Horizontal and vertical
  • Standard Package: 100 pcs
  • Application: Circuit protection
  • Win Source Part Number: 545573-3500

You May Also Be Interested in

Schurter Inc.
FPG3/4/5/7 CARRIER 5X20 IP 40
Need more? Email Us
ECAD model for 3101.8511
Eaton Bussmann
BUSS FUSEBLOCK
Need more? Email Us
ECAD model for 4531
Littelfuse Inc.
FUSE CLIP CARTRIDGE 500V 10A PCB / Fuse Clip 10 A 500V 1 Circuit Cartridge Through Hole
Lowest to $0.1389
ECAD model for 10207101009
Littelfuse Inc.
Fuse Holder 15 A 125V 1 Circuit Blade Through Hole
Lowest to $0.3885
ECAD model for 04820001ZXBF
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Lowest to $1.1803
ECAD model for 03540001ZXGY
Eaton Bussmann
FUSE HLDR CARTRIDGE 300V 12A PCB
Need more? Email Us
ECAD model for BK/15087
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE / Fuse Holder 20 A 32V 1 Circuit Blade Free Hanging (In-Line)
Lowest to $3.1590
ECAD model for FHAC0001ZXJ
Littelfuse Inc.
FUSE HOLDER RADIAL 250V 6.3A SMD / Fuse Holder 6.3 A 250V 1 Circuit Radial Surface Mount
Lowest to $2.1485
ECAD model for 56400001009
Littelfuse Inc.
FUSE HOLDER CART 250V 6.3A PCB
Lowest to $1.3698
ECAD model for 83000000005

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
185+ $0.5450 $100.8250
285+ $0.5280 $150.4800
395+ $0.5110 $201.8450
510+ $0.4939 $251.8890
680+ $0.4428 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 80 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention