EN
  • EN
  • DE

ESD27VHYFHT116

Part No ESD27VHYFHT116
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Description 24V, SOT-23, BI-DIRECTIONAL, AUT / Clamp Ipp Tvs Diode Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 26.41V
Power - Peak Pulse 100W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 8pF @ 1MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 846-ESD27VHYFHT116CT,846-ESD27VHYFHT116DKR,846-ESD27VHYFHT116TR
Standard Package 3,000
Win Source Part Number 1057826-ESD27VHYFHT116
Ultra Librarian 3D Model Ultra Librarian ESD27VHYFHT116 CAD Model

Description

The ESD27VHYFHT116, manufactured by Rohm Semiconductor, is a Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It's part of Rohm's lineup of surge protection devices, optimized for high-speed data lines and general I/O protection.

Applications:

  • Data Line Protection: Protects USB, HDMI, Ethernet, and other high-speed data interfaces from ESD strikes.
  • I/O Port Protection: Safeguards general-purpose input/output (GPIO) pins in microcontrollers and other integrated circuits.
  • Portable Electronics: Used in smartphones, tablets, laptops, and other portable devices to protect against ESD damage.
  • Automotive Electronics: Protects sensitive electronic components in automotive systems from voltage transients.
  • Industrial Equipment: Safeguards industrial control systems and other equipment from ESD and surge events.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device during an ESD event, preventing damage.
  • Fast Response Time: Reacts quickly to transient voltage events, providing effective protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Available in compact surface-mount packages for space-saving designs.
  • High ESD Immunity: Withstands high levels of ESD stress, ensuring robust protection.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Enhanced Reliability: Protects sensitive electronic components from ESD damage, improving product reliability and extending lifespan.
  • Improved Performance: Low capacitance minimizes signal distortion, preserving signal integrity in high-speed data lines.
  • Reduced Downtime: Prevents system failures caused by ESD events, minimizing downtime and maintenance costs.
  • Simplified Design: Compact package size simplifies board layout and reduces space requirements.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from ESD damage.

Additional Details:

Typical specifications for the ESD27VHYFHT116 include:

  • Breakdown Voltage: Around 27V, designed to start conducting above this threshold.
  • Clamping Voltage: The maximum voltage the diode allows through during an ESD event.
  • Reverse Stand-Off Voltage: The maximum voltage the diode can withstand in normal operation without conducting.
  • Capacitance: Very low, typically in the picofarad (pF) range.
  • ESD Withstand Capability: Specified according to standards like IEC 61000-4-2, withstanding several kV of ESD strikes.

The ESD27VHYFHT116 is commonly packaged in small outline packages such as SOD-323 or similar, suited for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess