EN
  • EN
  • DE

DTZ6.2C-TT11

Part No DTZ6.2C-TT11
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056499-DTZ6.2C-TT11
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTZ6.2C-TT11 CAD Model

Description

The DTZ6.2C-TT11 is a Zener diode manufactured by Rohm Semiconductor, designed to provide a stable reverse breakdown voltage of 6.2V. Zener diodes are commonly used in voltage regulation, surge protection, and voltage clipping applications. This particular diode is designed for surface mounting, making it suitable for compact electronic devices where space is a constraint.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and voltage regulators.
  • Overvoltage Protection: Safeguarding sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Shifting: Adjusting DC voltage levels within a circuit.
  • Reference Voltage: Providing a stable voltage reference in precision circuits and measurement instruments.

Features:

  • Zener Voltage: 6.2V (Nominal)
  • Surface Mount Device (SMD) package (SOT-23 or similar)
  • Low reverse leakage current
  • High surge current capability
  • Pb-free and RoHS compliant

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage for circuit operation.
  • Protection from Voltage Spikes: Prevents damage to downstream components from overvoltage conditions.
  • Compact Design: Suitable for applications where board space is limited.
  • Easy Integration: Simplifies circuit design due to its well-defined breakdown characteristics.
  • Environmentally Compliant: Meets RoHS standards, reducing environmental impact.

Additional Details:

The DTZ6.2C-TT11 is designed for reliable operation across a wide range of temperatures. When using a Zener diode for voltage regulation, it is important to select an appropriate series resistor to limit the current and maintain the diode's voltage within its specified tolerance. The high surge current capability of this diode makes it suitable for applications where it may be subjected to transient voltage spikes. The exact package dimensions and electrical characteristics should be verified in the manufacturer's datasheet for precise circuit design and component placement. It's essential to consider the power dissipation of the Zener diode in relation to its thermal resistance to avoid overheating and ensure long-term reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess