The DTC123YKT146 is a digital transistor (BRT) manufactured by Rohm Semiconductor. It integrates a bias resistor network into an NPN transistor, which reduces the need for external components. This simplifies circuit design and saves board space. It is specifically designed for applications requiring digital control and signal amplification.
Applications
- Inverter circuits
- Driver circuits
- Digital switching applications
- General purpose amplification
- Load switching
Features
- Built-in bias resistors (R1 = 2.2kΩ, R2 = 2.2kΩ)
- NPN Transistor
- Reduces component count
- Simplifies circuit design
- Available in a small SOT-346 package
Benefits
- Decreased board space requirements
- Lower assembly costs due to fewer components
- Improved circuit reliability
- Simplified design process
- Reduced inventory management
Additional Details
The DTC123YKT146 features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 100mA, and a power dissipation of 250mW. The input resistor (R1) is 2.2kΩ, and the resistor ratio (R1/R2) is 1. This transistor is commonly used in digital circuits where a small signal is used to switch a larger load. The SOT-346 package ensures minimal footprint on the PCB. It is RoHS compliant, making it suitable for environmentally conscious applications.